EN
  • EN
  • DE

74ABT16823ADL

Part No 74ABT16823ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit bus interface D-type flip-flop with reset and enable 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130181-74ABT16823ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16823ADL CAD Model

Description

The 74ABT16823ADL is a high-performance, 18-bit flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to provide high-speed, low-power operation, making it an ideal choice for a wide range of applications in the computing, telecommunications, and industrial sectors.

Key Features

  • Advanced BiCMOS Technology (ABT): The 74ABT16823ADL leverages advanced BiCMOS technology, which combines the high speed of Bipolar with the low power of CMOS, to deliver exceptional performance.
  • High-Speed Operation: With a typical shift frequency of up to 200 MHz, this device is optimized for high-speed data transfer and processing applications.
  • Low-Power Dissipation: Despite its high-speed capabilities, the 74ABT16823ADL maintains low power dissipation, which is critical for energy-efficient design.
  • 18-Bit Flip-Flop: The device features 18 flip-flops with individual D-type inputs and 3-state outputs, providing robust data storage and bus interfacing capabilities.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for bus-oriented applications and easy connection to a shared data line without the risk of bus contention.
  • Output Capability: The device can drive 50 Ohm transmission lines at 85°C, making it suitable for driving long distances and complex loads.
  • Multiple Package Options: The 74ABT16823ADL is available in a 56-pin plastic SSOP (Shrink Small Outline Package) or a plastic TSSOP (Thin Shrink Small Outline Package), providing flexibility for various design requirements.

Applications

The 74ABT16823ADL is versatile and can be used in a range of applications, including:

  • High-speed data acquisition and processing
  • Communication systems and network routers
  • Computer memory and data storage systems
  • Industrial control systems
  • Signal buffering and bus interface

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74ABT16823ADL is rigorously tested to ensure it meets the stringent requirements for commercial and industrial applications. For detailed specifications, technical documents, and support, please visit the official NXP Semiconductors website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess