EN
  • EN
  • DE

74ABT540N

Part No 74ABT540N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer, inverting (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130231-74ABT540N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT540N CAD Model

Description

The 74ABT540N is a high-performance, octal buffer and line driver designed by NXP Semiconductors. Specifically engineered to accommodate the requirements of high-speed signal transmission while maintaining signal integrity, this integrated circuit (IC) is a perfect fit for systems requiring high drive capability and fast switching performance.

Key Features

  • High-Speed Operation: The 74ABT540N is capable of operating at very high speeds, making it suitable for applications that require fast data transfer and processing.
  • Advanced BiCMOS Technology: Utilizing BiCMOS technology, it combines the speed of bipolar transistors with the low power consumption of CMOS, offering an optimal performance-to-power ratio.
  • Octal Buffer/Line Driver: With eight individual buffer/line drivers, it can drive multiple lines simultaneously, providing flexibility in complex circuit designs.
  • Non-Inverting Outputs: The outputs of the 74ABT540N are non-inverting, providing a direct correlation between input and output signals.
  • 3-State Outputs: Incorporating 3-state output capability, this IC allows for connection to a bus without interfering with other devices connected to it.
  • Live Insertion and Extraction: It supports live insertion and extraction, which means it can be added or removed from a system without the need to power down the entire system.

Applications

The 74ABT540N is widely used in digital systems where high drive, low power, and fast switching are essential. Its applications span across various domains such as:

  • Bus Interface
  • Memory Driving
  • Data Communication
  • Signal Routing
  • Server and Networking Equipment

Product Specifications

The device is encapsulated in a 20-pin DIP (Dual In-line Package), ensuring easy integration into a wide range of electronic circuits. It operates over a standard temperature range and is compatible with TTL (Transistor-Transistor Logic) levels. The 74ABT540N is also characterized by its robustness, withstanding high ESD (Electrostatic Discharge) events and featuring latch-up performance that exceeds 500mA.

With its combination of speed, power efficiency, and functional density, the 74ABT540N from NXP Semiconductors is a reliable choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3689 $58.9512
20+ $6.0464 $120.9280
30+ $5.8582 $175.7460
41+ $5.6687 $232.4167
53+ $5.4805 $290.4665
71+ $4.9134 $348.8514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess