The 74AHC04PW is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is characterized by its hex inverter functionality and is encapsulated in a TSSOP14 plastic package. It is part of the 74AHC series, which is renowned for its low power consumption and high noise immunity, making it a reliable choice for a wide range of digital applications.
Key Features
- Logic Type: The device consists of six independent inverters, providing the capability to invert the logic level of input signals.
- Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 5.5V, allowing for use in various logic level environments.
- High-Speed Operation: The 74AHC04PW boasts a high-speed performance with a typical propagation delay (t<sub>pd) of only 8ns, facilitating quick signal processing.
- Low Power Consumption: With its advanced CMOS technology, the device ensures low power dissipation, making it suitable for power-sensitive applications.
- Output Drive Capability: It can drive up to 8mA at the output, providing sufficient current for many standard digital loads.
- Temperature Range: The operational temperature range of the device spans from -40°C to +125°C, ensuring functionality across a broad spectrum of environmental conditions.
- Package: The TSSOP14 (Thin Shrink Small Outline Package) provides a compact footprint, beneficial for space-constrained applications.
Applications
The 74AHC04PW is versatile and can be used in various digital circuits. Common applications include:
- Wave shaping and signal processing
- Oscillator circuits
- Logic level translation
- Glitch-free clock distribution networks
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC04PW is subjected to rigorous testing and quality control measures to ensure reliability and performance in even the most demanding applications. The device complies with the JEDEC standard JESD78 IC Latch-Up Test, ensuring it meets industry standards for latch-up performance.