Product Overview: 74AHC1G06GV by NXP
The 74AHC1G06GV is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its commitment to excellence in the field of high-performance integrated circuits. This particular product is a single inverter with an open-drain output, which makes it suitable for a variety of applications, including driving capacitive or resistive loads. It is a versatile component designed for use in systems where interface with TTL levels is required.
This inverter is part of the 74AHC family, which is characterized by its low power consumption and high noise immunity, making it an excellent choice for battery-operated and noise-sensitive electronic systems. The 74AHC1G06GV operates on a supply voltage range of 2 V to 5.5 V, ensuring compatibility with a wide range of other logic families and making it ideal for mixed-voltage applications.
The device comes in a compact SOT-753 (SOT23-5) package, which is not only space-saving but also conducive for automated surface-mount assembly processes. Its small footprint is particularly beneficial for designs where board space is at a premium, such as in portable electronics or dense PCB layouts.
Key Features:
- High-speed CMOS technology
- Open-drain output for driving capacitive or resistive loads
- Operating voltage range from 2 V to 5.5 V
- Low power consumption
- High noise immunity
- Compatibility with TTL levels
- Compact SOT-753 (SOT23-5) package
- Latch-up performance exceeds 100 mA per JESD 78, Class II
- ESD protection:
- HBM JESD22-A114E exceeds 2000 V
- MM JESD22-A115-A exceeds 200 V
- CDM JESD22-C101E exceeds 1000 V
Applications:
- Logic level shifting
- Line driving
- Buffering
- Power-on reset circuits
- Portable electronics
The 74AHC1G06GV by NXP is a testament to the company's dedication to providing advanced solutions for modern electronic challenges. Its combination of high performance, low power, and small form factor makes it an excellent choice for designers looking to optimize their systems for efficiency and reliability.