EN
  • EN
  • DE

74AHC1G09GV

Part No 74AHC1G09GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description AND Gate 1-Element 2-IN CMOS 5-Pin TSOP / 2-input AND gate with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130629-74AHC1G09GV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 74AHC1G09
Introduction Date September 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC1G09GV CAD Model

Description

Product Overview: NXP 74AHC1G09GV

The NXP 74AHC1G09GV is a high-speed, single 2-input AND gate with open-drain output, belonging to the 74AHC family. This integrated circuit (IC) is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

With its advanced silicon-gate CMOS technology, the 74AHC1G09GV offers the high noise immunity and low power consumption typically associated with CMOS devices, along with speeds comparable to that of equivalent Bipolar Schottky TTL circuits. This combination of features makes the IC ideal for a variety of applications in the consumer, industrial, and telecommunications sectors.

The open-drain output of the 74AHC1G09GV provides the flexibility to perform wired-AND functions, which can be useful in various logic circuit designs. Additionally, the output can be connected to higher voltages than VCC, allowing the IC to interface with other logic levels directly.

The 74AHC1G09GV comes in a very small and leadless 5-pin package, specifically the SOT753 (GV) version, which is ideal for space-constrained applications. The small footprint of the package enables designers to save valuable board space while maintaining robust performance.

Key features of the NXP 74AHC1G09GV include:

  • Wide supply voltage range from 2.0V to 5.5V
  • High noise immunity
  • Low power consumption
  • High-speed operation
  • Open-drain output for wired-AND functions
  • Capability to interface directly with other logic levels
  • Compact SOT753 package
  • Operating temperature range from -40°C to +125°C

Whether you are designing complex logic circuits, interfacing different logic levels, or simply in need of a high-performance AND gate with flexible voltage requirements, the NXP 74AHC1G09GV offers a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
UTC
Lowest to $0.0622
STMicroelectronics
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Need more? Email Us
Samsung
Lowest to $6.5223
Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,465+ $0.0683 $100.0595
2,270+ $0.0662 $150.2740
3,125+ $0.0640 $200.0000
4,040+ $0.0619 $250.0760
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,130 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess