EN
  • EN
  • DE

74AHC1G14GV,125

Part No 74AHC1G14GV,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC SCHMITT-TRG INV GATE 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SC-74A, SOT-753
Win Source Part Number 097147-74AHC1G14GV,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G14GV,125 CAD Model

Description

Product Overview: 74AHC1G14GV,125 by NXP Semiconductors

The 74AHC1G14GV,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver cutting-edge performance for a wide variety of applications. This single Schmitt-trigger inverter is part of the 74AHC family, known for its robustness and high noise immunity, making it an ideal choice for interfacing with different logic levels or driving capacitive loads.

Key Features

  • Logic Type: The device functions as a single inverter with a Schmitt-trigger input, which provides a hysteresis effect for enhanced noise immunity and stable switching.
  • Operating Voltage: It operates over a wide range of supply voltages from 2.0V to 5.5V, accommodating various logic levels and making it suitable for battery-operated devices.
  • High-Speed Performance: With a typical propagation delay of only 8ns at a 5V supply voltage, the 74AHC1G14GV,125 ensures swift and reliable logic operations.
  • Low Power Consumption: The device is designed for optimized power usage, which is crucial for power-sensitive applications.
  • Temperature Range: It is operational over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: The 74AHC1G14GV,125 comes in a small-outline package (SOT-765-1), which is space-efficient and suitable for high-density mounting.

Applications

This versatile component is used in a broad array of applications including, but not limited to:

  • Wave and pulse shapers
  • Astable multivibrators
  • Circuit buffering
  • Logic level translation
  • Glitch-free switching circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The 74AHC1G14GV,125 is manufactured under strict quality control processes, ensuring reliability and performance that meets industry standards. Its robust design is geared towards a long operational life, making it a trusted component for both commercial and industrial applications.

With its combination of features, the 74AHC1G14GV,125 from NXP Semiconductors is an excellent choice for designers looking for a high-performance, single inverter Schmitt-trigger device that is both reliable and versatile.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1880 $50.7600
650+ $0.1543 $100.2950
1,005+ $0.1495 $150.2475
1,385+ $0.1447 $200.4095
1,790+ $0.1398 $250.2420
2,395+ $0.1254 $300.3330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290,790 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess