EN
  • EN
  • DE

74AHC244PW

Part No 74AHC244PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP / Octal buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130652-74AHC244PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AHC244
Introduction Date February 24, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC244PW CAD Model

Description

Product Overview: 74AHC244PW from NXP Semiconductors

The 74AHC244PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to provide a robust and efficient solution for buffering and line driving applications. This integrated circuit features eight non-inverting buffer/line drivers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers.

Key Features

  • Logic Family: The device belongs to the AHC family, which stands for Advanced High-speed CMOS. This ensures fast switching speeds combined with low power consumption.
  • Bus-Hold Function: Incorporated bus-hold circuitry on all inputs, which helps to eliminate the need for external pull-up or pull-down resistors and ensures that the inputs do not float when no driving signal is present.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.0V to 5.5V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard logic devices.
  • High Noise Immunity: Possesses an enhanced level of noise immunity typical of CMOS devices, which is crucial for stable operation in electrically noisy environments.
  • 3-State Outputs: The outputs can be put in a high-impedance state, which is essential for shared bus configurations, allowing multiple devices to connect to the bus without interference.

Applications

The versatility of the 74AHC244PW makes it suitable for a wide range of applications, including:

  • Buffering and line driving for bus-oriented systems
  • Memory address driving
  • Data transmission and reception in communication systems
  • Input/output port expansion
  • Support for high-capacitance load driving

Package and Quality

The device is supplied in a TSSOP20 (Thin Shrink Small Outline Package) with a body width of 4.4mm. This package is designed for space-saving on PCBs and is suitable for wave or reflow soldering. NXP's commitment to quality ensures that the 74AHC244PW meets strict industry standards for performance and reliability.

With its combination of high-speed performance, wide voltage compatibility, and robust design, the 74AHC244PW from NXP Semiconductors stands out as a solid choice for designers looking to implement reliable buffering and line driving capabilities in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1912 $50.6680
640+ $0.1569 $100.4160
990+ $0.1520 $150.4800
1,360+ $0.1471 $200.0560
1,760+ $0.1422 $250.2720
2,355+ $0.1275 $300.2625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess