EN
  • EN
  • DE

74AHC2G241DP

Part No 74AHC2G241DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130670-74AHC2G241DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G241DP CAD Model

Description

Product Overview: 74AHC2G241DP from NXP

The 74AHC2G241DP is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and is part of NXP's advanced high-speed CMOS family. This product is specifically designed to enhance the performance of 8-bit microprocessors by providing fast buffering capabilities with high current output drive and minimal power consumption.

Key Features

  • Dual Buffer/Line Driver: The 74AHC2G241DP contains two independent buffer/line drivers with 3-state outputs, which is ideal for driving bus lines or buffer memory address registers.
  • High-Speed Operation: With its fast switching speeds, the device can support high-frequency operation, making it suitable for high-performance systems.
  • Low Power Consumption: The low power consumption of this device ensures minimal battery drain in portable devices, as well as reduced power costs in high-volume systems.
  • Wide Operating Voltage Range: It can operate at a range of voltages from 2.0V to 5.5V, providing a flexible power supply solution adaptable to various applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system without the risk of bus contention.
  • ESD Protection: The device includes protection against excess static discharge, enhancing its durability and longevity in sensitive applications.

Applications

The versatility of the 74AHC2G241DP makes it a prime choice for a wide array of applications, including:

  • Bus driver or buffer for memory address registers
  • Interface for peripheral drivers where high sink and source capabilities are required
  • Support for high-speed logic systems
  • Portable and battery-powered electronics

Quality and Reliability

NXP is known for its commitment to quality, and the 74AHC2G241DP is no exception. It is produced under strict quality control standards and is subjected to rigorous testing to ensure high reliability and performance consistency.

The 74AHC2G241DP from NXP is a testament to the company's dedication to providing advanced electronic components that meet the demands of modern technology. With its high-speed operation, low power consumption, and robust design, this product is an excellent choice for designers looking to optimize the performance and efficiency of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4523 $52.0145
270+ $0.3711 $100.1970
420+ $0.3595 $150.9900
575+ $0.3479 $200.0425
745+ $0.3363 $250.5435
1,000+ $0.3015 $301.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,187 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess