Product Overview: 74AHCT126PW by NXP Semiconductors
The 74AHCT126PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This quad buffer/line driver with 3-state outputs is designed to provide the interface between TTL and 5V CMOS logic while driving bus lines or buffer memory address registers. Its 3-state outputs ensure that it can be connected directly to a bus-structured system without causing contention.
Key Features
- Logic Type: Quad buffer/line driver with 3-state outputs.
- Operating Voltage: 4.5V to 5.5V, making it compatible with standard 5V systems.
- Output Capability: Capable of driving up to 15 LSTTL loads.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: Features a reduced power consumption characteristic of CMOS devices, ideal for energy-sensitive applications.
- Package: Comes in a TSSOP14 package, which is suitable for space-constrained applications.
Applications
The 74AHCT126PW is a versatile component that can be employed in a variety of applications, including:
- Bus driver or buffer for memory address registers.
- Interface logic between different voltage level circuits.
- Control logic for digital systems.
- Input/output port for microprocessors and microcontrollers.
Quality and Reliability
NXP Semiconductors is committed to the highest standards of quality and reliability, and the 74AHCT126PW is no exception. This product is manufactured using state-of-the-art technology and rigorous testing procedures to ensure optimal performance in a wide range of operating conditions.
Ordering Information
The product is available in a TSSOP14 (thin shrink small outline package) with the orderable part number 74AHCT126PW. For more detailed specifications, application notes, and ordering information, customers are encouraged to visit the NXP Semiconductors official website or contact their sales representatives.