EN
  • EN
  • DE

74ALS245AN

Part No 74ALS245AN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130854-74ALS245AN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS245AN CAD Model

Description

Overview of the NXP 74ALS245AN Octal Bus Transceiver

The NXP 74ALS245AN is a high-performance, octal bus transceiver designed to provide bidirectional communication between data buses. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for its balance between speed and power consumption. The device is particularly suited for driving bus lines or buffer memory address registers in systems that demand high-speed data transfer and low power dissipation.

Key Features

  • Octal Bidirectional Transceiver: The 74ALS245AN features eight bidirectional data lines, allowing for efficient data flow in both directions.
  • Tri-State Outputs: The transceiver includes tri-state outputs, which can be set to a high-impedance state, effectively disconnecting the output from the bus. This feature is essential for multiplexing and bus arbitration scenarios.
  • Low Power Consumption: As part of the ALS series, this device has reduced power consumption without sacrificing speed, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates within a voltage range of 4.5V to 5.5V, which is compatible with standard TTL logic levels, ensuring easy integration into existing systems.
  • Direct Bus Connection: The 74ALS245AN's pins are designed to connect directly to the bus without the need for external pull-up resistors, simplifying board layout and reducing component count.

Applications

The versatility of the NXP 74ALS245AN makes it suitable for a wide range of applications, including:

  • Data communication between different systems or logic families
  • Memory switching in servers and computing devices
  • Interface for peripheral devices
  • Bus management in microprocessor-based systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74ALS245AN is no exception. It is manufactured to high standards, ensuring consistent performance and longevity in demanding environments. Whether used in commercial or industrial applications, this octal bus transceiver is built to deliver reliable data transmission while maintaining energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess