EN
  • EN
  • DE

74ALVC16244

Part No 74ALVC16244
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/line driver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130890-74ALVC16244
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244 CAD Model

Description

NXP 74ALVC16244 16-bit Buffer/Line Driver

The NXP 74ALVC16244 is a high-performance, 16-bit buffer and line driver designed to address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVC) family, which is well-suited for interfacing with 3.3V systems in a wide range of applications including telecommunications, computing, and industrial equipment.

Featuring a wide voltage range, the 74ALVC16244 operates between 1.65V and 3.6V, which allows for interfacing with both 3.3V and 2.5V logic levels. This versatility ensures that the device can be used in mixed-voltage environments, providing a seamless bridge between different logic families.

The device is organized as dual octal buffers and line drivers with 3-state outputs. Each byte has separate output-enable (OE) inputs which can be used to place the eight outputs in either a normal logic state or a high-impedance state. In the high-impedance state, the outputs neither load the bus nor drive it, effectively allowing multiple devices to share the same bus lines without interference.

Key features of the NXP 74ALVC16244 include:

  • High-speed performance with a maximum propagation delay of 3.8ns at 3.3V, which is critical for high-speed data transmission.
  • Low power consumption, with a typical I_CC of only 40μA, minimizing power usage in battery-powered and power-sensitive applications.
  • Bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Wide bus-handling capability, with 16-bit wide data paths for efficient data transfer and processing.
  • Multiple package options, including the TSSOP48 and SSOP48, providing flexibility for different board layouts and space constraints.

The 74ALVC16244 is a reliable and robust choice for system designers who require a high-speed, low-power buffer and line driver. Its advanced features ensure compatibility with modern high-speed logic systems, making it an essential component for a wide array of electronic designs.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Xilinx Inc.
Lowest to $3.2617
Samsung
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Samsung
Lowest to $6.5223
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess