EN
  • EN
  • DE

74ALVC573BQ

Part No 74ALVC573BQ
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1.65 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 2.2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 198073-74ALVC573BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC573BQ CAD Model

Description

Product Overview: 74ALVC573BQ from NXP

The 74ALVC573BQ is a high-performance, octal D-type transparent latch integrated circuit designed and manufactured by NXP Semiconductors. This advanced IC is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The 74ALVC573BQ is particularly suitable for applications that require the capture and retention of data while providing a high drive capability.

Key Features

  • Low Voltage Operation: The device operates at a low voltage range of 1.65V to 3.6V, which makes it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Performance: With its fast propagation delays and output transition times, the 74ALVC573BQ is capable of handling high-speed data throughput, ensuring swift data latching and release.
  • Octal Configuration: The device features eight D-type transparent latches with 3-state outputs, allowing for the simultaneous handling of 8 bits of data, thus optimizing space and efficiency in digital systems.
  • Bus-Hold Feature: This function prevents floating inputs and ensures stable operation by maintaining the last valid input state whenever the input is not actively driven.
  • Wide Operating Temperature: The IC can reliably operate over a broad temperature range, making it suitable for industrial applications that may be subject to harsh conditions.

Applications

The versatility of the 74ALVC573BQ makes it an excellent choice for a wide array of applications, including:

  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor or microcontroller bus interfaces
  • Portable devices
  • Industrial control systems

Package Information

The 74ALVC573BQ comes in a DHVQFN20 package, which is a space-saving, leadless plastic package with 20 terminals. The compact footprint and low profile of the DHVQFN20 package make it suitable for use in space-constrained applications while providing excellent thermal performance.

In summary, the 74ALVC573BQ from NXP is a robust, low-voltage octal latch that offers a blend of high-speed operation, low power consumption, and the reliability expected from a leading semiconductor manufacturer. Its broad application range and advanced features make it a go-to solution for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4042 $59.4462
27+ $4.4340 $119.7180
41+ $4.2954 $176.1114
56+ $4.1568 $232.7808
72+ $4.0182 $289.3104
97+ $3.6024 $349.4328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess