EN
  • EN
  • DE

74ALVCH16821DL

Part No 74ALVCH16821DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit bus-interface D-type flip-flop; positive-edge trigger 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130963-74ALVCH16821DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16821DL CAD Model

Description

Product Overview: 74ALVCH16821DL from NXP

The 74ALVCH16821DL is a high-performance, 20-bit bus interface flip-flop designed by NXP Semiconductors. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVCH16821DL is specifically crafted to serve as a dual 10-bit or single 20-bit bus interface in a variety of applications that require very high-speed data paths and low I/O capacitance.

Key Features

  • Wide Voltage Range: The device operates at a nominal supply voltage of 3.3V, which can range from 2.3V to 3.6V, making it versatile for various system voltage levels.
  • High-Speed Operation: With a typical t<sub>PD of 3.3ns at V<sub>CC = 3.3V, the 74ALVCH16821DL is optimized for high-speed data processing and communication.
  • Low Power Dissipation: It features a low ICC of only 4µA (max) when in the high-impedance state, contributing to the overall power efficiency of the system.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Edge-Rate Control Circuitry: The inclusion of edge-rate control on output signals minimizes propagation delay differences between signal paths, thus reducing signal skew and improving timing accuracy.

Applications

The 74ALVCH16821DL is suitable for a wide range of applications, including:

  • High-speed data paths in communication and computing systems
  • Bus interface or bus extension applications
  • Memory buffering and storage
  • Signal gating and multiplexing

Product Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74ALVCH16821DL is no exception and is manufactured under stringent conditions to ensure it meets industry standards for performance and longevity. Whether for industrial, commercial, or high-end consumer electronics, the 74ALVCH16821DL is an excellent choice for designers looking for a robust bus interface flip-flop solution.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
Lowest to $0.9663
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Xilinx Inc.
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7300 $63.0300
25+ $4.7009 $117.5225
39+ $4.5542 $177.6138
53+ $4.4075 $233.5975
68+ $4.2608 $289.7344
91+ $3.8196 $347.5836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess