EN
  • EN
  • DE

74ALVCH16827DGG

Part No 74ALVCH16827DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit buffer/line driver, non-inverting 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130968-74ALVCH16827DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16827DGG CAD Model

Description

Product Overview: 74ALVCH16827DGG

The 74ALVCH16827DGG is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVCH16827DGG is a 20-bit buffer and line driver designed to provide high-capacity signal buffering with the capability to drive heavy loads.

Key Features

  • Wide Voltage Range: The device operates at a nominal voltage of 3.3V, which is compatible with 5V tolerant inputs, allowing it to interface with both 3.3V and 5V logic levels seamlessly.
  • High Drive Capacity: With its ability to drive ±24 mA at the outputs, this buffer and line driver can handle heavy loads, making it suitable for a variety of applications that require strong signal driving capabilities.
  • Bus Hold Function: The 74ALVCH16827DGG features a bus hold function which maintains the last active state of the input when no input is present, thereby eliminating the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: Its low power consumption is a hallmark of the ALVC family, making it an energy-efficient choice for modern electronic systems.

Applications

The 74ALVCH16827DGG is versatile and can be used in a wide range of applications. It is particularly well-suited for use in:

  • Memory address driving
  • Data transmission lines
  • Microprocessor or microcontroller extension
  • Communication systems

Package and Quality

The device comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. It is also available in a Pb-free version, demonstrating NXP's commitment to environmental sustainability. The 74ALVCH16827DGG has been rigorously tested to meet NXP's high-quality standards, ensuring reliability and performance in demanding conditions.

Conclusion

In conclusion, the 74ALVCH16827DGG from NXP is a robust and reliable choice for designers looking to implement high-speed signal buffering and driving capabilities in their systems. Its compatibility with various logic levels, high drive capacity, and low power consumption make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Torex Semiconductor Ltd
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess