EN
  • EN
  • DE

74AUP2G126GM

Part No 74AUP2G126GM
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power dual buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815858-74AUP2G126GM
Ultra Librarian 3D Model Ultra Librarian 74AUP2G126GM CAD Model

Description

Product Overview: 74AUP2G126GM

The 74AUP2G126GM is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This component is part of the advanced ultra-low-power (AUP) family, which utilizes cutting-edge technology to provide a low-power solution without compromising on speed and performance.

Key Features

  • Low Power Consumption: The 74AUP2G126GM operates with a very low static and dynamic power consumption, making it ideal for battery-powered and energy-saving applications.
  • High-Speed Operation: Despite its low-power design, this device supports high-speed operations, which is essential for modern high-performance electronics.
  • Wide Supply Voltage Range: It can operate over a wide supply voltage range from 0.8V to 3.6V, which provides design flexibility and compatibility with various logic levels.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or other signal lines, where multiple devices can share the same connection without interference.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included, ensuring robustness and reliability of the device in harsh environments.

Applications

The 74AUP2G126GM is suitable for a wide range of applications including:

  • Smartphones and tablets
  • Portable and wearable electronics
  • Computing and data storage
  • Industrial control systems
  • Medical equipment

Package Information

The device is available in a very small and leadless XSON8 package, which is ideal for space-constrained applications. The XSON8 package is designed for optimal thermal performance and reliability, making the 74AUP2G126GM a perfect choice for compact and high-density circuit designs.

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that meet stringent environmental standards. The 74AUP2G126GM is compliant with RoHS and Green Product requirements, ensuring both environmental responsibility and compliance with global regulations.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6930 $58.9050
205+ $0.5683 $116.5015
315+ $0.5509 $173.5335
435+ $0.5325 $231.6375
565+ $0.5151 $291.0315
750+ $0.4620 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess