EN
  • EN
  • DE

74HC00BQ

Part No 74HC00BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131442-74HC00BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC00BQ CAD Model

Description

NXP 74HC00BQ Quad 2-Input NAND Gate

The NXP 74HC00BQ is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. It is designed to provide the electrical characteristics of high-speed TTL combined with the very low power consumption and high noise immunity characteristic of CMOS integrated circuits. This particular component is a quad 2-input NAND gate, meaning it contains four independent gates each with two inputs.

One of the key features of the 74HC00BQ is its versatility. It can operate across a wide voltage range from 2V to 6V, making it suitable for a variety of applications in both consumer and industrial electronics. The device also boasts a low power consumption, which is critical for battery-operated and power-sensitive designs. Furthermore, its balanced propagation delays and transition times make it an excellent choice for high-speed operation.

The 74HC00BQ is packaged in a DHVQFN14 plastic dual in-line compatible package, which is not only space-saving but also offers good thermal performance. Its small form factor makes it ideal for compact circuit designs where board space is at a premium.

This device's inputs are characterized for operation from 0V to 5V, ensuring compatibility with a wide range of logic levels and providing the user with a flexible interface to other components. Moreover, the 74HC00BQ features input hysteresis which increases its noise immunity, ensuring stable and reliable operation even in noisy environments.

For protection, the 74HC00BQ is equipped with input and output protection diodes. These diodes provide safeguards against excessive input voltage, thereby preventing damage to the device and ensuring long-term reliability. The product is also compliant with JEDEC standard no. 7A, which covers the specifications for standard integrated circuit voltage levels and provides a benchmark for electrical performance.

Overall, the NXP 74HC00BQ is a robust, high-performance component suitable for a broad range of applications, including logic gates, control circuits, and various types of digital systems. Its combination of speed, low power, and compact packaging make it a smart choice for designers looking to optimize their digital designs.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1725 $50.0250
710+ $0.1416 $100.5360
1,095+ $0.1372 $150.2340
1,510+ $0.1327 $200.3770
1,950+ $0.1283 $250.1850
2,610+ $0.1150 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess