The 74HC132DB is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with the speeds similar to LSTTL devices.
Key Features
- Voltage Range: This device operates on a voltage range of 2 V to 6 V, making it versatile for various applications and compatible with TTL levels.
- Quad 2-Input NAND Schmitt Trigger: The 74HC132DB consists of four 2-input NAND gates, each with Schmitt-trigger action. This feature allows the device to transform slowly changing input signals into sharply defined jitter-free output signals, enhancing its utility in applications requiring clean signal edges.
- High Noise Immunity: The inherent design of the CMOS technology provides a high noise immunity level, which is crucial for stable and reliable operation in electrically noisy environments.
- Low Power Consumption: The device has a very low power consumption, making it suitable for battery-operated and power-sensitive applications.
- High-Speed Performance: The 74HC132DB offers high-speed performance, with typical propagation delay times significantly lower than those of LSTTL counterparts.
Applications
The 74HC132DB is ideal for a wide range of applications including:
- Wave and pulse shapers
- Astable multivibrators
- Monostable multivibrators
- Circuit debouncing
- Logic circuits requiring high noise immunity
Product Specifications
Attribute
Value
Package Type
SSOP
Mounting Type
Surface Mount
Pin Count
14
Logic Family
74HC
Logic Function
NAND Schmitt Trigger
Operating Temperature
-40°C to +125°C
Dimension
Details available in datasheet
For more detailed information, please refer to the NXP official datasheet for the 74HC132DB.