EN
  • EN
  • DE

74HC158

Part No 74HC158
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer; inverting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131539-74HC158
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC158 CAD Model

Description

Product Overview: 74HC158 - Quad 2-Input Multiplexer from NXP Semiconductors

The 74HC158 is a high-speed Si-gate CMOS device from NXP Semiconductors and is part of the 74HC series. This integrated circuit is designed to function as a quad 2-input multiplexer with common select and enable inputs. It is a versatile component that can be used in a wide array of digital applications, including data routing, signal gating, and function generation.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Supply Voltage Range: 2.0 to 6.0 V
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (min)
  • Low Power Dissipation: ICC = 4 µA (max) @ Ta = 25°C
  • High-Speed Performance: tpd = 13 ns (typ) @ VCC = 5 V, CL = 15 pF, Ta = 25°C
  • Output Drive Capability: 10 LSTTL Loads
  • Pin and Function Compatibility: With 74 series 158

Functional Description

The 74HC158 consists of four identical 2-input multiplexers which select one of the two binary inputs based on the state of the common select input (S) and present the chosen input at the output. An additional enable input (E\) is used to disable the output and force it into a high-impedance state. When E\ is held high, the outputs are disabled regardless of the other inputs.

Applications

The flexibility of the 74HC158 makes it suitable for a variety of digital applications, including:

  • Function generation
  • Data routing and multiplexing
  • Signal gating
  • Control logic
  • Computer memory address decoding

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HC158 is no exception. This device is produced with the high manufacturing standards that NXP is known for, ensuring both reliability and performance for critical applications.

Conclusion

With its broad operating voltage range, high noise immunity, and compatibility with other logic families, the 74HC158 from NXP Semiconductors is an excellent choice for designers who require a reliable and versatile multiplexer for their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7362 $60.1964
52+ $2.2453 $116.7556
80+ $2.1749 $173.9920
110+ $2.1056 $231.6160
142+ $2.0351 $288.9842
190+ $1.8249 $346.7310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess