EN
  • EN
  • DE

74HC173N

Part No 74HC173N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad D-type flip-flop; positive-edge trigger; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131570-74HC173N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC173N CAD Model

Description

The 74HC173N is a high-speed Si-gate CMOS device from NXP Semiconductors that offers the functionality of a quad D-type flip-flop with 3-state outputs. Designed to be part of the 74HC/HCT family, this integrated circuit ensures robust performance for a wide range of digital applications. The 74HC173N is particularly well-suited for use in temporary storage of data, and as a buffer or register in computational and data systems.

Key Features:

  • Logic Family: The device operates under the 74HC logic family, known for its high-speed operation and compatibility with TTL levels.
  • Flip-Flop Type: It contains four edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • 3-State Outputs: The outputs can be put in a high-impedance (off) state, which is crucial for bus-oriented applications.
  • Triggering: Each flip-flop has a direct clear input and a clock input that is triggered on the low-to-high-level transition.
  • Output Capability: The device can drive up to 15 LSTTL loads, providing sufficient current for most applications.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 6.0V, accommodating various logic level requirements.
  • Temperature Range: The 74HC173N is designed to function over a broad temperature range, ensuring reliability in different working environments.

Applications:

The 74HC173N is versatile and can be used in various digital circuits, including:

  • Computing systems as a register for data storage and transfer
  • Buffer storage in digital signal processing
  • Control systems where temporary data storage is required
  • Any application requiring a 3-state memory or buffer device

Package Details:

The 74HC173N is offered in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it ideal for prototyping as well as commercial production. The package is designed for easy integration into a wide range of electronic circuits.

With its robust design and flexible usage, the NXP 74HC173N is a dependable choice for designers looking to incorporate flip-flops with 3-state outputs in their digital logic designs.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess