EN
  • EN
  • DE

74HC221DB,118

Part No 74HC221DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL MULTI-VIBRATOR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 19ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 097749-74HC221DB,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC221DB,118 CAD Model

Description

Overview of 74HC221DB,118 Monostable Multivibrator

The 74HC221DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, which is part of the 74HC family. This integrated circuit is designed to function as a dual non-retriggerable monostable multivibrator, also known as a one-shot pulse generator. Its primary function is to generate a stable output pulse of a predetermined width upon the reception of an input trigger signal.

Key Features

  • Versatile Triggering: The device can be triggered on either the rising or falling edge of the input signal, providing flexibility in various application scenarios.
  • Adjustable Pulse Duration: The output pulse width is determined by external timing components (resistor and capacitor), allowing for precise control over the pulse duration.
  • High Noise Immunity: Characteristic of CMOS technology, the 74HC221DB,118 offers excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The device benefits from the low power characteristics of CMOS technology, making it suitable for battery-operated and power-sensitive applications.
  • Schmitt-trigger Action: Inputs include Schmitt triggers, which provide hysteresis and help to prevent unwanted oscillations due to noisy input signals.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, accommodating a variety of logic levels and making it compatible with other logic families.
  • Output Drive Capability: The device can drive up to 10 LS-TTL loads, which allows it to interface with various types of digital circuits.

Applications

The 74HC221DB,118 is suitable for a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Wave shaping
  • Sequential timing
  • Automotive systems
  • Industrial controls

Package and Quality Assurance

The device comes in a compact SOP-16 (Small Outline Package) form factor, which is ideal for space-constrained applications. Additionally, NXP Semiconductors ensures that the 74HC221DB,118 meets rigorous quality and reliability standards, making it a trustworthy component for your electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess