EN
  • EN
  • DE

74HC354N

Part No 74HC354N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Hc/uh Series 8 Line to 1 Line Multiplexer Complementary Output PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040330-74HC354N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC354N CAD Model

Description

Product Overview: 74HC354N by NXP Semiconductors

The 74HC354N is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This particular chip belongs to the 74HC family, which is renowned for its high-speed CMOS logic. The 74HC354N is designed to meet the rigorous demands of modern electronic applications, providing a robust and reliable solution for a variety of digital systems.

Key Features

  • Logic Type: The 74HC354N is a 8-input multiplexer with three-state outputs, which allows for multiple data input lines to be selected and sent to a single output line.
  • Package: It comes in a standard DIP-16 (Dual In-line Package) that is through-hole mountable, making it suitable for prototyping and production in a wide range of printed circuit board designs.
  • Supply Voltage: This IC operates at a standard 2V to 6V range, which is typical for 74HC logic chips, providing compatibility with TTL levels while offering the benefits of CMOS technology such as lower power consumption.
  • High Noise Immunity: The 74HC354N features a noise immunity that is characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
  • Speed: It offers fast propagation delays and transition times, making it an excellent choice for high-speed data multiplexing applications.

Applications

The versatility of the 74HC354N enables it to be used in a wide array of applications, including:

  • Data routing and signal gating
  • Communication systems
  • Computer systems
  • Instrumentation and control systems
  • Function generation

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The 74HC354N is no exception, having undergone rigorous testing to ensure it meets the stringent requirements expected by electronics professionals and hobbyists alike.

Whether you are designing complex digital systems or simply need a reliable multiplexer for your project, the 74HC354N from NXP Semiconductors is an excellent choice that combines performance, flexibility, and quality.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Belden Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess