EN
  • EN
  • DE

74HC4024

Part No 74HC4024
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 7-stage binary ripple counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131781-74HC4024
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4024 CAD Model

Description

The 74HC4024 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is a 7-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR), and seven fully buffered outputs (Q0 to Q6).

The 74HC4024 is part of the 74HC series, well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic). The counter advances on the negative-going transition of the clock pulse. Each stage of the counter divides the frequency of the input pulse by two, which makes it ideal for frequency division applications and time-delay generation.

Key Features:

  • High-Speed Performance: The 74HC4024 offers high-speed performance that is typical of CMOS devices, making it suitable for fast and efficient counting operations.
  • Low Power Consumption: Designed with CMOS technology, it has a significantly low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Versatility: Its ability to interface with TTL levels makes it versatile for use in mixed-technology environments.
  • Multiple Output Stages: With seven output stages, the 74HC4024 provides a range of division factors directly from the IC.
  • Asynchronous Reset: The asynchronous master reset input allows for immediate clearing of the counter, independent of the clock signal, providing greater control over counting operations.

Applications:

  • Frequency division
  • Time-delay generation
  • Counter/timer functions in a variety of electronic applications
  • Interface timing
  • Sequential logic operations

The 74HC4024 is available in a variety of packages, including the DIP (Dual In-line Package), SO (Small Outline), and SSOP (Shrink Small Outline Package), catering to different physical layout and space requirements. Its operating temperature range supports commercial-grade applications, ensuring reliable performance across diverse environments.

With its combination of high-speed operation, low power consumption, and versatile functionality, the NXP 74HC4024 is an excellent choice for designers looking for a reliable binary counter for their digital projects.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Torex Semiconductor Ltd
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess