EN
  • EN
  • DE

74HC86AD

Part No 74HC86AD
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 721858-74HC86AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC86AD CAD Model

Description

The 74HC86AD from NXP Semiconductors is a high-speed Si-gate CMOS device that provides the functionality of a quad 2-input exclusive OR gate. This integrated circuit is designed to operate across a wide voltage range from 2V to 6V and offers the feature of low power consumption, making it an excellent choice for battery-operated applications.

Key Features:

  • Logic Type: Exclusive OR (XOR) Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: 5.2 mA
  • Operating Voltage: 2 V to 6 V
  • Propagation Delay Time: 8 ns at 4.5 V, 10 ns at 6 V
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The 74HC86AD is characterized by its high noise immunity and low static power consumption. It is capable of driving loads with high capacitance, providing robust performance in a variety of digital applications. The device's balanced propagation delays and transition times ensure reliable operation in high-frequency systems.

Its SOIC-14 package is optimized for reduced space and is suitable for automated surface-mount assembly processes. The 74HC86AD's pin configuration allows for easy integration into circuit designs without the need for complex routing.

Applications:

The versatile nature of the 74HC86AD makes it suitable for a wide range of applications, including:

  • Function generators
  • Digital signal processing
  • Computer logic components
  • Encryption systems
  • Battery-powered devices
  • Communication systems

In summary, the NXP 74HC86AD is a reliable and efficient solution for implementing exclusive OR logic functions in complex digital systems, offering designers a balance of speed, power efficiency, and compact form factor.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess