EN
  • EN
  • DE

74HCT08N

Part No 74HCT08N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131963-74HCT08N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT08N CAD Model

Description

Product Overview: 74HCT08N - Quad 2-input AND Gate

The 74HCT08N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is a part of the 74HCT family, which is compatible with Low Power Schottky TTL (LSTTL). The device is packaged in a standard 14-pin DIP (Dual In-line Package) making it suitable for breadboard prototyping as well as for use in commercial products.

Key Features

  • Logic Type: Quad 2-input AND gate, providing the basic AND logic function.
  • Operating Voltage: The device operates with a 5V power supply, which is common in digital logic circuits.
  • High-Speed: Capable of fast switching with a typical propagation delay (t<sub>pd) of 8ns, ensuring quick response times in digital circuits.
  • Output Current: High current output capability of +/- 4 mA, allowing for direct drive of many standard components.
  • Compatibility: TTL input compatibility, even at the 3.3V input level, making it versatile in mixed-voltage environments.
  • Pin Configuration: Standard pinout for easy integration into various circuit designs.

Applications

The 74HCT08N is widely used in digital electronics where basic AND logic is required. Applications include, but are not limited to:

  • Logic gates implementation in computational circuits.
  • Control systems in industrial electronics.
  • Input/output interface circuits.
  • Signal gating and processing.
  • Embedded systems for combining digital signals.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HCT08N is no exception. The device is subjected to rigorous testing and validation to ensure reliable performance in a wide range of applications and environments. With its robust design and high functionality, the 74HCT08N is a preferred choice for designers looking for an AND gate logic solution.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess