EN
  • EN
  • DE
  • IT

74HCT221DB,118

Part No 74HCT221DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DECODER/DEMUX 3-8 LINE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 31ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 133198-74HCT221DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT221DB,118 CAD Model

Description

Product Overview: 74HCT221DB,118 by NXP Semiconductors

The 74HCT221DB,118 is a high-performance, dual non-retriggerable monostable multivibrator from NXP Semiconductors. This integrated circuit is part of the 74HCT family, which is known for combining the high noise immunity of CMOS with the speed of TTL devices. The 74HCT221DB,118 is designed to operate with a supply voltage ranging from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels while maintaining low power consumption.

Each multivibrator in the 74HCT221DB,118 features two inputs, nA and nB, and an output nQ. The device triggers on a low-to-high transition of nA while input nB is low, or on a high-to-low transition of nB while nA is high. Once triggered, the output nQ goes high and the timing period is controlled by an external resistor and capacitor. The timing is precise and stable, ensuring reliable operation for timing applications.

The 74HCT221DB,118 also provides features such as a direct reset input, which can terminate the output pulse at any time, an output pulse width range from nanoseconds to seconds, and Schmitt-trigger action on all inputs, which allows for jitter-free triggering from inputs with slow transition rates, making it highly versatile for a wide range of applications.

Encased in a SOIC-16 package, the 74HCT221DB,118 is designed for surface mount technology (SMT), which is ideal for compact and high-density electronic assemblies. Its robust design ensures that it can withstand the rigors of modern electronic manufacturing processes, including wave soldering and reflow soldering techniques.

Applications for the 74HCT221DB,118 are diverse and can include pulse shaping, missing pulse detection, bounce-free switches, timers, and frequency dividers, among others. Its reliability and performance make it a preferred choice for designers and engineers working on industrial control systems, consumer electronics, communication devices, and many other technology sectors.

Overall, the 74HCT221DB,118 from NXP Semiconductors is a testament to NXP's commitment to providing high-quality and reliable integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

STMicroelectronics
IC MULTIVIBRATOR DUAL 16-TSSOP
Lowest to $0.2855
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.5845
Linear Technology
IC MONO MULTIVIBRATOR TSOT23-6 / Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R
Lowest to $7.8765
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.3691
STMicroelectronics
IC MULTIVIBRATOR DUAL MONO 16DIP
Lowest to $0.5149
Nexperia USA Inc.
IC MULTIVIBRATOR 50NS 14SO
Lowest to $0.9866
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess