The 74HCT2G02GD is a high-performance, dual 2-input NOR gate integrated circuit (IC) produced by NXP Semiconductors. This IC is part of the 74HCT family, which is compatible with TTL levels and designed to operate at a supply voltage of 5V. The 74HCT2G02GD is specifically crafted to deliver quick and reliable logic operations, making it an ideal choice for a wide range of digital applications.
Key Features:
- Logic Type: Dual 2-input NOR gate, providing a fundamental logic function used in digital circuits.
- Supply Voltage: Designed to operate at a standard 5V supply voltage, which is compatible with TTL logic levels.
- High-Speed Performance: Features typical propagation delays of 8ns, ensuring fast response times for critical applications.
- Low Power Consumption: With a typical power dissipation of just 10 μA, this IC is suitable for power-sensitive designs.
- Package: Available in a compact 8-pin XSON package (SOT996-2), making it suitable for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environmental conditions.
- Input Level: The IC is compatible with TTL input levels, allowing for easy integration with existing TTL systems.
Applications:
The 74HCT2G02GD is versatile and can be used in various digital applications, including:
- Logic function implementation
- Signal processing
- Control systems
- Computing devices
- Embedded systems
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality products. The 74HCT2G02GD is manufactured to stringent quality standards, ensuring high reliability and performance for your critical design requirements.
Ordering Information:
To procure the 74HCT2G02GD or to obtain more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure that you refer to the exact part number for accurate product specifications and ordering.