EN
  • EN
  • DE

74HCT2G08DC

Part No 74HCT2G08DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132132-74HCT2G08DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT2G08DC CAD Model

Description

NXP 74HCT2G08DC Dual 2-Input AND Gate

The NXP 74HCT2G08DC is a high-performance, dual 2-input AND gate integrated circuit that belongs to the 74HCT family. This IC is designed to operate with a power supply voltage of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, while offering the speed of CMOS technology. The 74HCT2G08DC is particularly suitable for implementing logical functions in a wide range of digital applications due to its versatility and reliability.

Encased in an 8-pin SOIC package, the 74HCT2G08DC features two individual AND gates, each with two inputs. This compact form factor allows for efficient use of board space in dense circuit designs. The device's inputs are capable of handling TTL logic levels even when operating at VCC - 2V, ensuring compatibility with older logic families and ease of integration into existing designs.

The 74HCT2G08DC boasts a balanced propagation delay and transition times, which provides consistent high-speed operation. The symmetrical output impedance ensures a low output voltage drop when driving a high current, contributing to the excellent noise immunity and output signal quality of this IC. This characteristic is particularly important in environments where signal integrity can be compromised by electrical noise.

Furthermore, the 74HCT2G08DC has a low power consumption, which is a critical feature for power-sensitive applications. The device also includes protection against static discharge, enhancing its durability and longevity in the field. The input levels are also designed for protection against unexpected overvoltage, providing an additional layer of security for your electronic designs.

Whether you are designing industrial control systems, consumer electronics, or complex computing machinery, the NXP 74HCT2G08DC offers a reliable and efficient solution for executing fundamental logical operations. Its combination of speed, power efficiency, and robustness makes it a smart choice for designers looking to optimize their digital circuitry's performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess