EN
  • EN
  • DE

74HCT4046ADB

Part No 74HCT4046ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Phase-locked-loop with VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132212-74HCT4046ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4046ADB CAD Model

Description

NXP 74HCT4046ADB - Phase-Locked Loop (PLL) Integrated Circuit

The NXP 74HCT4046ADB is a high-performance, silicon-gate CMOS device that features a Phase-Locked Loop (PLL) circuit, encompassing a linear Voltage-Controlled Oscillator (VCO), two different phase comparators, and a zener diode for VCO stabilization. This integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL power levels while offering the low power consumption and high noise immunity typical of CMOS devices.

The 74HCT4046ADB is designed to be used in a wide range of applications that require clock generation, signal synchronization, frequency multiplication, and phase detection. Its versatility makes it an excellent choice for telecommunication systems, data communication equipment, and other electronic applications where precise clock management is essential.

Key Features:

  • Voltage-Controlled Oscillator: The integrated VCO can operate over a wide frequency range, which is set by external components (resistor and capacitor).
  • Phase Comparators: Two phase comparators with different characteristics are provided, allowing designers to choose the most suitable one for their application.
  • Zener Diode: The on-chip zener diode is used to stabilize the VCO, ensuring reliable operation over varying conditions.
  • TTL Compatible: The device can interface with TTL logic levels, making it easy to integrate into existing digital systems.
  • Low Power Consumption: As part of the 74HCT family, the 74HCT4046ADB benefits from low power dissipation, which is a key consideration in power-sensitive designs.
  • Wide Operating Voltage: It operates over a wide voltage range from 4.5V to 5.5V, providing flexibility in different power environments.

The 74HCT4046ADB is available in a DB package, which is a small outline integrated circuit package that is suitable for space-constrained applications. This IC is a reliable choice for designers who require a high-quality PLL with a variety of functions and flexibility in their electronic designs. With its robust feature set and proven performance, the NXP 74HCT4046ADB is a valuable component for achieving precise timing and control in complex circuits.

Whether you are developing a new communication system or looking to enhance the timing accuracy of your digital design, the NXP 74HCT4046ADB provides the functionality and reliability you need in a compact, efficient package.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess