EN
  • EN
  • DE

74HCT4052D

Part No 74HCT4052D
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual 4-channel analog multiplexer, demultiplexer | IC MUX/DEMUX DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 150Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Supply Voltage , Single (V+) 4.5V ~ 5.5V
Supply Voltage , Dual (V±) ±1V ~ 5V
Switch Time (Ton, Toff) (Maximum) 60ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132219-74HCT4052D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT4052D CAD Model

Description

Product Overview: NXP 74HCT4052D

The NXP 74HCT4052D is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is a dual 4-channel analog multiplexer/demultiplexer with common select logic, featuring low "ON" resistance and very low quiescent power dissipation. This multiplexer/demultiplexer IC is a versatile component that can be used in a variety of digital and analog signal switching applications.

Key Features

  • Logic Family: The device belongs to the 74HCT family, which ensures compatibility with TTL logic levels while offering the advantages of CMOS technology such as lower power consumption and higher speed.
  • Dual 4-Channel: It includes two independent four-channel multiplexers/demultiplexers with common select and enable inputs, providing flexibility in routing signals in complex circuits.
  • Low Power Dissipation: The 74HCT4052D boasts very low quiescent power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: The device features a balanced propagation delay and transition times, which provides high noise immunity and stable operation.
  • Wide Operating Voltage: It operates over a wide voltage range of 2.0 to 10.0 V, accommodating various system voltages and allowing for use in mixed-voltage environments.
  • Low "ON" Resistance: The IC has a low "ON" resistance, which minimizes signal attenuation and allows for efficient signal routing.

Applications

The 74HCT4052D is suitable for a variety of applications, including:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems

Package and Quality

The device is available in a 16-lead plastic small outline package (SO16), which is SMD (Surface-Mount Device) type, suitable for automated assembly processes. NXP's commitment to quality ensures that the 74HCT4052D meets the stringent requirements of the electronics industry, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3301 $51.1655
325+ $0.3093 $100.5225
505+ $0.2988 $150.8940
720+ $0.2779 $200.0880
935+ $0.2675 $250.1125
1,170+ $0.2570 $300.6900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess