EN
  • EN
  • DE

74HCT73DB,118

Part No 74HCT73DB,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040449-74HCT73DB,118
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT73DB,118 CAD Model

Description

Product Overview: 74HCT73DB,118

The 74HCT73DB,118 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL levels while providing the low power consumption and high noise immunity characteristic of CMOS technology.

Key Features

  • Dual JK flip-flop: The 74HCT73DB,118 contains two independent negative-edge triggered JK flip-flops. This makes it suitable for a variety of timing and memory applications within digital systems.
  • Logic Level Compatibility: The device accepts inputs of TTL level and is able to interface with standard TTL outputs, making it versatile for use in mixed-technology environments.
  • High Noise Immunity: The inherent CMOS technology provides a high noise immunity level, which ensures stable operation in electrically noisy environments or when long signal lines are present.
  • Low Power Consumption: The device is designed for optimized power usage, which is a critical feature for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The 74HCT73DB,118 can operate over a broad temperature range, making it suitable for industrial applications with varying environmental conditions.

Applications

The 74HCT73DB,118 is ideal for use in applications that require reliable flip-flops with TTL compatibility. Some common applications include:

  • Counters and dividers
  • Control systems
  • Timing circuits
  • Sequential logic circuits
  • Toggle circuits

Package Information

The device is supplied in a small 14-pin plastic SSOP package which is also known as a Shrink Small Outline Package (DB). This package is both space-saving and lightweight, making it an excellent choice for compact electronic assemblies.

Quality and Reliability

NXP Semiconductors is committed to high standards of quality and reliability. The 74HCT73DB,118 is produced under stringent controls, ensuring that it meets the rigorous specifications required for industrial and commercial grade electronic components.

In summary, the 74HCT73DB,118 from NXP is a versatile and reliable component suitable for a wide range of digital applications where TTL compatibility and CMOS benefits are essential.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess