The 74LV165D is a high-performance, low-voltage Si-gate CMOS device that is part of NXP's broad logic solutions. This 8-bit parallel-load serial-in shift register is designed to operate at a 3.3V power supply, making it suitable for interfacing with low-voltage microprocessors and microcontrollers in a wide range of applications.
Key Features
- Logic Family: The 74LV165D belongs to the LV family, which ensures low-voltage operation and compatibility with TTL levels.
- Shift Register Type: It is a parallel-in, serial-out shift register, which allows for the conversion of parallel data into serial format, aiding in data transmission over a single line.
- Operating Voltage: The device operates at a voltage range of 2.0 to 5.5V, providing design flexibility for both 3.3V and 5V systems.
- High-Speed Operation: The 74LV165D is capable of high-speed operation, which is essential for fast data processing and real-time applications.
- Output Capability: It has standard outputs, which can drive up to 10 LSTTL loads, ensuring compatibility with various logic families.
- Packaging: The device is available in a 16-pin SOIC package, which is widely used and easy to integrate into PCB designs.
Applications
The 74LV165D is versatile and can be used in numerous applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Data acquisition systems
- Instrumentation and test equipment
- Automotive systems
- Communication systems
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the 74LV165D is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring performance and durability in challenging environments.
Ordering Information
The 74LV165D is available for order under the part number 74LV165D,112. For detailed information on purchasing options, bulk pricing, and lead times, please contact NXP's sales department or an authorized distributor.