EN
  • EN
  • DE

74LV259PW,118

Part No 74LV259PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 8BIT ADDRESSABL LATCH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 1 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 36ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 115597-74LV259PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV259PW,118 CAD Model

Description

Product Overview: 74LV259PW,118

The 74LV259PW,118 is a high-performance, low-voltage 8-bit addressable latch designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of NXP's LV family, which is known for operating at lower voltages while maintaining the capability to interface with standard 5V logic signals. The device is packaged in a TSSOP16 (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

Key Features

  • Voltage Range: The 74LV259PW,118 operates at a wide voltage range from 2.0V to 5.5V, making it suitable for battery-operated devices and low-voltage applications.
  • High Speed: It can switch at high speeds, with a typical propagation delay of only a few nanoseconds, ensuring quick response times for critical applications.
  • Low Power Consumption: The IC exhibits low power dissipation, which is ideal for power-sensitive designs.
  • Addressable Latches: With 8 addressable latches, users can control each bit individually, which provides flexibility in data storage and signal manipulation tasks.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for bus-oriented applications and easy connection to other components without risking damage from electrical conflicts.

Applications

The 74LV259PW,118 is versatile and can be used in a variety of electronic systems. Some common applications include:

  • Data storage and retrieval systems
  • Signal routing and multiplexing
  • Control systems for industrial processes
  • Communication systems
  • Computer motherboards and peripherals

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The 74LV259PW,118 is manufactured under strict standards to ensure it meets the high-quality benchmarks set by NXP. It undergoes rigorous testing and quality control measures to provide consistent performance and durability.

Environmental Compliance

The 74LV259PW,118 complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which ensures that the product is free from certain hazardous materials and is more environmentally friendly.

In summary, the 74LV259PW,118 from NXP Semiconductors is a reliable, high-speed, low-voltage 8-bit addressable latch that offers designers a compact, energy-efficient solution for a wide range of digital control applications.

You May Also Be Interested in

Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess