EN
  • EN
  • DE

74LVC06AD

Part No 74LVC06AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter with open-drain outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132657-74LVC06AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC06AD CAD Model

Description

The 74LVC06AD is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This product belongs to the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC06AD is specifically designed to address the needs of high-speed signal propagation while maintaining low power consumption.

Key Features

  • Hex Inverter Buffers/Drivers: The device contains six inverter buffers/drivers with open-drain outputs, providing the ability to connect to a wide range of other digital components.
  • High-Speed Performance: It operates at a frequency of up to 50 MHz, which is ideal for high-speed applications.
  • Low-Voltage Operation: The 74LVC06AD can function at a supply voltage as low as 1.2V and up to 3.6V, making it suitable for battery-operated and low-power systems.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals even when the device is operating at a lower supply voltage, allowing for interfacing with 5V logic levels without the need for external level shifters.
  • Power-Down Protection: All inputs have power-down protection, ensuring that the device remains undamaged if the power supply fails.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, ensuring resilience against the common electrostatic threats in electronic assembly and everyday use.

Applications

The versatility of the 74LVC06AD makes it suitable for a wide range of applications, including:

  • Logic level shifting
  • Line driving
  • Memory address driving
  • Bus interface
  • Signal buffering and amplification

Package Details

The 74LVC06AD comes in a standard SO-14 (Small Outline) package, which is suitable for surface-mounted technology (SMT). The compact form factor of the SO-14 package allows for efficient use of PCB (Printed Circuit Board) space, making it ideal for space-constrained applications.

In conclusion, the 74LVC06AD from NXP is a robust and flexible component that offers designers a balance between performance and power efficiency, with the added benefit of being compatible with existing 5V systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1767 $58.3110
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,945+ $0.1178 $346.9210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess