Product Overview: 74LVC126APW by NXP
The 74LVC126APW is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low operational voltages and its CMOS technology-based design. It is specifically engineered to be used in applications that require high drive capability while maintaining low power dissipation.
Key Features:
- Wide Supply Voltage Range: The device can operate with a supply voltage (V<sub>CC) ranging from 1.2V to 3.6V, making it versatile for various low-voltage applications.
- High Drive: With the capability to source or sink up to 24 mA at the output, the 74LVC126APW can drive multiple loads with ease.
- Low Power Consumption: The LVC technology ensures low static and dynamic power consumption, contributing to energy-efficient designs.
- 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-connected applications and shared data lines.
- 5V Tolerant Inputs: Inputs can tolerate 5V signals, allowing for interface with higher-voltage logic levels without damage to the device.
- Input Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, enhancing noise immunity.
- ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring robust performance in sensitive environments.
- Compliance: It is compliant with JEDEC standard no. 8-1A and adheres to RoHS regulations.
Package and Quality:
The 74LVC126APW is offered in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins) package, which is suitable for space-constrained applications due to its small footprint. The package is designed for optimal thermal performance and reliability. NXP's commitment to quality ensures that this product meets high manufacturing and performance standards, making it a reliable choice for both commercial and industrial applications.
Applications:
With its robust feature set, the 74LVC126APW is ideal for a multitude of applications, including but not limited to:
- Memory address drivers
- Data transmission lines
- Bus transceivers
- Buffering for bidirectional bus structures
In summary, the 74LVC126APW from NXP is a versatile, high-performance quad buffer that can be integrated into a wide range of electronic systems, offering both high drive capability and low power consumption.