EN
  • EN
  • DE

74LVC1G00GW

Part No 74LVC1G00GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132751-74LVC1G00GW
Manufacturer Homepage www.nxp.com
Family Name 74LVC1G00
Introduction Date November 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G00GW CAD Model

Description

Product Overview: 74LVC1G00GW by NXP Semiconductors

The 74LVC1G00GW is a high-performance, single 2-input NAND gate IC offered by NXP Semiconductors, which is part of their 74LVC family of low-voltage CMOS devices. This logic gate is designed for operation with a power supply range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The device is housed in a compact SOT-353 (SC-88A) surface-mount package that is ideal for space-constrained applications.

Key Features

  • Low Power Consumption: The 74LVC1G00GW features a very low static power consumption, with a typical I<sub>CC of only 1 µA, making it an excellent choice for battery-operated and power-sensitive designs.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering typical propagation delays (t<sub>pd) of only 3.7 ns at a 3.3V supply voltage, ensuring fast and responsive circuitry.
  • Broad Supply Voltage Range: With its wide range of operating voltages, the 74LVC1G00GW can be used in various applications without the need for level shifters or special interfacing components.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is operating at lower supply voltages, which simplifies the design of mixed-voltage systems.
  • High Drive Capability: The output can drive up to 50 mA at the supply voltage of 3.3V, allowing the device to drive larger loads or multiple inputs simultaneously.
  • Latch-up Performance: The device has excellent latch-up performance exceeding 100 mA, per JESD 78, Class II, which provides robustness against sudden or temporary current spikes.
  • ESD Protection: Enhanced ESD protection is integrated into the design, with input protection exceeding 2000V Human Body Model (HBM) and 200V Machine Model (MM).

Applications

The versatility of the 74LVC1G00GW makes it suitable for a wide array of electronic applications, including:

  • Logic circuitry and signal gating
  • Power management systems
  • Portable and battery-powered devices
  • Embedded systems
  • Data processing
  • Control systems

In conclusion, the 74LVC1G00GW from NXP is a highly reliable and efficient component for designers looking to incorporate a NAND logic function into their systems, with the added benefit of compatibility across a range of voltage levels and robust protection features.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Micrel
Lowest to $9.8522

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
2,195+ $0.0456 $100.0920
3,405+ $0.0441 $150.1605
4,685+ $0.0427 $200.0495
6,055+ $0.0413 $250.0715
8,110+ $0.0370 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278,958 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess