Product Overview: 74LVC1G38GW by NXP Semiconductors
The 74LVC1G38GW is a high-performance, single-function gate produced by NXP Semiconductors, designed to meet the increasing demands of modern electronic applications. This advanced logic gate is part of the LVC family, which is renowned for its low-voltage operation and compatibility with a range of voltage levels.
Key Features
- Logic Type: NAND Gate
- Input Type: Standard
- Output Type: Open Drain
- Number of Elements: Single
- Number of Pins: 5
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package: SC-88 (SOT353)
The 74LVC1G38GW is specifically designed to operate with a 3.3V power supply but has the flexibility to function between 1.65V and 5.5V, making it highly versatile for different voltage environments. This feature ensures compatibility with low-voltage systems, while also being tolerant to higher voltages, which is crucial for mixed-voltage applications.
With its open-drain output, the 74LVC1G38GW is particularly suited for driving capacitive loads or implementing wired-AND functions. The open-drain configuration allows for the outputs of multiple gates to be connected to a common bus line, which can be pulled to a desired logic level with an external resistor.
This logic gate is provided in a space-saving 5-pin SC-88 (SOT353) package, making it an ideal choice for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance in extreme conditions, which is essential for industrial and automotive applications that require robust and durable components.
As a product of NXP Semiconductors, a trusted leader in the semiconductor industry, the 74LVC1G38GW is manufactured to the highest quality standards. Its performance and reliability make it an excellent choice for designers looking to incorporate a dependable logic solution in their electronic designs.
Whether you're developing consumer electronics, automotive systems, or complex industrial machinery, the 74LVC1G38GW offers the functionality and performance you need to create efficient and reliable products.