EN
  • EN
  • DE
  • IT

74LVC1G98GV

Part No 74LVC1G98GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1445+
Reference case SOT457
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717337-74LVC1G98GV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G98GV CAD Model

Description

Product Overview: 74LVC1G98GV from NXP Semiconductors

The 74LVC1G98GV is a high-performance, low-voltage, single 2-input configurable multiple function gate with a standard 5-pin SOT753 package. Manufactured by NXP Semiconductors, a leader in the industry, this versatile logic gate is part of the 74LVC family, which is known for its low power consumption and high-speed operation.

Key Features

  • Configurable Multiple Logic Functions: The 74LVC1G98GV can be configured to perform a variety of logical operations, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer functions. This makes it highly versatile for various applications within a circuit design.
  • Low Power Consumption: Operating on a very low voltage range of 1.65V to 5.5V, this device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Performance: Despite its low power usage, the 74LVC1G98GV does not compromise on speed. It is capable of operating at high frequencies, with a typical propagation delay of only a few nanoseconds.
  • 5V Tolerant Inputs: The inputs to the 74LVC1G98GV are 5V tolerant, which allows for interface flexibility in mixed-voltage systems without the need for external level shifters.
  • Standard SOT753 Package: The device comes in a small, surface-mountable SOT753 package, which is suitable for compact PCB layouts and space-constrained applications.
  • ESD Protection: It includes robust ESD protection, ensuring the device's reliability and longevity in harsh electrical environments.

Applications

The 74LVC1G98GV's configurable nature allows it to be used in a wide range of applications, including:

  • Computing
  • Telecommunications
  • Consumer electronics
  • Embedded systems
  • Portable devices

Conclusion

In summary, the 74LVC1G98GV from NXP Semiconductors is a highly flexible and efficient solution for designers looking to incorporate multiple logic functions into their systems without compromising on space, power, or performance. Its broad operating voltage range and high-speed capabilities make it a go-to component for a diverse array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess