EN
  • EN
  • DE

74LVC241AD

Part No 74LVC241AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132873-74LVC241AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC241AD CAD Model

Description

Overview of NXP 74LVC241AD Octal Buffer/Line Driver

The NXP 74LVC241AD is a high-performance, octal buffer and line driver designed to ensure that multiple signal lines can be driven with precision and strength. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates at a low power voltage while still delivering high-speed performance.

This particular model comes in a 20-lead SO (small outline) package, making it suitable for surface-mounted technology (SMT) applications. The 74LVC241AD is designed for use in 3.3V systems but is also 5V tolerant on input, which provides additional flexibility in mixed-voltage environments.

Key Features

  • Logic Type: The device functions as an octal buffer and line driver with 3-state outputs, which is essential for bus-oriented systems.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, with an acceptable range from 2.7V to 3.6V, making it compatible with low-voltage logic levels while maintaining low power consumption.
  • High Drive: The 74LVC241AD is capable of driving 50-ohm lines, which means it can send signals over longer distances without signal degradation.
  • Input Compatibility: With 5V tolerant inputs, the device can be used in systems where the input may occasionally reach up to 5V without damaging the IC.
  • Output Capability: The 3-state outputs allow the device's pins to assume a high impedance state, effectively disconnecting the output from the circuit, which is critical for bus applications.

Applications

The 74LVC241AD is ideal for a wide range of applications, including:

  • Memory address drivers
  • Data transmission lines for bus-oriented systems
  • Buffer memory address registers
  • Input/output ports for microprocessors

Given its features and performance, the NXP 74LVC241AD is a reliable choice for designers looking to implement robust buffer and line driving capabilities in their digital systems. Its low-voltage operation and high-speed data handling make it a versatile component for modern electronic applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $16.8087
Genesys
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess