EN
  • EN
  • DE

74LVC257ADB

Part No 74LVC257ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132887-74LVC257ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC257ADB CAD Model

Description

Product Overview: 74LVC257ADB from NXP

The 74LVC257ADB is a high-performance, low-voltage quad 2-input multiplexer with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for use in applications requiring a multiplexing function and is part of NXP's LVC (Low-Voltage CMOS) family, which offers devices with reduced voltage levels that provide lower power consumption and increased speed operation.

Key Features

  • Wide Voltage Range: The device operates on a supply voltage range of 1.2V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High Speed: Possesses a typical propagation delay of 3.7ns at 3.3V, contributing to its high-speed performance in critical applications.
  • Low Power Dissipation: Exhibits a reduced power consumption with an I<sub>CC of only 10μA (max) at 25°C, ensuring energy efficiency in operation.
  • 3-State Outputs: The 3-state outputs allow for connection to a common bus, which can be controlled by the output enable (OE) input.
  • Multiple Input Options: Features two input options (A and B) for each multiplexer, providing flexibility in routing signals.
  • High Noise Immunity: Employs a noise immunity consistent with the LVC family standards, ensuring stable operation in electrically noisy environments.
  • Latch-Up Performance: The device has a latch-up performance that exceeds 250 mA per JESD 78, Class II, which provides robustness against sudden current spikes.

Applications

The 74LVC257ADB is suitable for a wide range of applications, including:

  • Function generators
  • Data routing
  • Signal gating
  • Communication systems
  • Computers and computer peripherals

Packaging and Quality

This device is available in a 16-pin SSOP package, which is designed for space-saving and reliable mounting in various applications. The 74LVC257ADB is also supported by NXP's commitment to quality and reliability, ensuring that it meets the stringent requirements of the electronics industry.

For detailed information, technical specifications, and support documents, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess