The 74LVC2G86GT is a high-performance, dual 2-input exclusive OR gate integrated circuit from NXP Semiconductors. This IC is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC2G86GT is designed to meet the increasing demands for power efficiency and speed in modern electronic applications.
Key Features:
- Low Voltage Operation: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for battery-operated and portable devices where power conservation is critical.
- High Speed: With a propagation delay of just a few nanoseconds, the 74LVC2G86GT provides high-speed operation, which is essential for fast data processing and high-frequency applications.
- Compatibility: It is fully compatible with 3.3V and 5V input logic levels, ensuring easy integration into various system designs without the need for level shifters.
- Low Power Consumption: The device is designed for low dynamic and static power consumption, contributing to overall energy efficiency in electronic systems.
- Multiple Package Options: Available in a TSSOP-8 (Thin Shrink Small Outline Package), the 74LVC2G86GT offers a compact footprint for space-constrained applications.
Applications:
The versatility of the 74LVC2G86GT makes it an ideal choice for a wide range of applications, including:
- Portable and battery-powered devices
- Computing and data processing
- Telecommunications
- Industrial control systems
- Consumer electronics
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
1.65V to 5.5V
Input Voltage (V<sub>I)
0V to 5.5V
Output Voltage (V<sub>O)
0V to V<sub>CC
Output Current (I<sub>O)
±24 mA
Operating Temperature Range
-40°C to +125°C
The 74LVC2G86GT from NXP is a robust and reliable component that provides designers with the performance and flexibility needed to create sophisticated electronic systems. Its low-power consumption and high-speed operation make it an excellent choice for modern digital applications.