EN
  • EN
  • DE
  • IT

74LVC32ABQ

Part No 74LVC32ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DHVQFN-
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713203-74LVC32ABQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC32ABQ CAD Model

Description

Product Overview: 74LVC32ABQ

The 74LVC32ABQ is a high-performance, low-voltage CMOS device from NXP Semiconductors. This product is part of the LVC family, which stands for Low Voltage CMOS, indicating that it is designed to operate at a lower voltage range with high-speed capabilities. The 74LVC32ABQ is a Quad 2-Input OR Gate, which is a fundamental component in digital circuit design. It is widely used in various applications such as computing, communication systems, and industrial control logic circuits.

Key Features

  • Logic Type: Quad 2-Input OR Gate
  • Supply Voltage Range: 1.65V to 5.5V, allowing for compatibility with a wide range of other logic families and providing design flexibility.
  • High-Speed: Propagation delays as low as 3.7ns at 3.3V, ensuring quick response times for critical applications.
  • Output Current: Capable of sourcing or sinking up to 24mA at the output, providing adequate drive capability for various loads.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels, ensuring robustness and reliability in harsh environments.
  • Operating Temperature: Designed to operate over a broad temperature range from -40°C to +125°C.
  • Package: Available in a DHVQFN14 package, which is a leadless package design that saves board space and is suitable for high-density mounting.

Applications

The 74LVC32ABQ is versatile and can be used in a variety of applications, including:

  • Logic level translation
  • Function generators
  • Address decoding
  • Control logic in microprocessor systems
  • Signal gating

Quality and Environmental Compliance

NXP is committed to delivering high-quality products that meet stringent environmental standards. The 74LVC32ABQ is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, and other hazardous materials. It is designed for eco-friendly disposal and recycling, aligning with NXP's dedication to environmental sustainability.

Conclusion

In conclusion, the 74LVC32ABQ from NXP is a reliable and efficient Quad 2-Input OR Gate that offers a balance between performance and power consumption. It is suitable for a wide range of applications where low-voltage operation and high-speed logic processing are required. With its robust ESD protection and compatibility with various logic levels, this product is an excellent choice for designers seeking a compact and versatile logic solution.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4782 $50.8692
15+ $6.9565 $104.3475
23+ $6.7391 $154.9993
31+ $6.5217 $202.1727
40+ $6.3044 $252.1760
54+ $5.6522 $305.2188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess