EN
  • EN
  • DE

74LVC4245ADWR

Part No 74LVC4245ADWR
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 092994-74LVC4245ADWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC4245ADWR CAD Model

Description

NXP 74LVC4245ADWR Octal Dual-Supply Translating Transceiver

The NXP 74LVC4245ADWR is a high-performance, octal dual-supply translating transceiver designed to facilitate communication between different voltage domains in a digital system. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal solution for battery-operated and power-sensitive applications.

This transceiver features eight non-inverting bidirectional data paths. Each path is designed to convert logic-level signals from a VCCA domain to a VCCB domain, and vice versa, allowing for seamless data transfer between systems operating at different voltage levels. The VCCA side can operate at any voltage between 1.2V and 3.6V, while the VCCB side is compatible with voltages between 2.7V and 5.5V. This wide range of operating voltages provides designers with the flexibility to interface between low-voltage and standard-voltage digital systems without the need for additional level-shifting components.

The 74LVC4245ADWR is equipped with direction control inputs (DIR) that determine the direction of data flow, enabling the device to be used as either an input or an output driver. Additionally, it features output enable (OE) inputs that can disable the outputs on either side, thus preventing damage during power-up or power-down sequences and helping to minimize power consumption when the transceiver is not in use.

Manufactured in a SOIC-24 wide-body package, the 74LVC4245ADWR is designed to provide optimal thermal performance and space-saving advantages on a printed circuit board (PCB). Its robust ESD protection ensures the device's reliability and longevity in harsh electrical environments.

Typical applications for the NXP 74LVC4245ADWR include interfacing between microprocessors or microcontrollers and peripherals with different voltage requirements, data bus transceiving in multi-voltage systems, and facilitating communication between devices in mixed-voltage environments such as telecom infrastructure, computing, and consumer electronics.

Overall, the NXP 74LVC4245ADWR is an essential component for modern electronic designs that require reliable level translation between different logic levels, offering design engineers a versatile and power-efficient solution.

You May Also Be Interested in

Wurth Electronics Inc
Lowest to $1.1304
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess