Product Overview: 74LVC595AD
The 74LVC595AD is a high-performance, 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Manufactured by NXP Semiconductors, this device is part of the LVC (Low-Voltage CMOS) family, designed to operate from a 2.7 V to 3.6 V power supply, making it suitable for low-voltage and low-power applications.
Key Features
- Supply Voltage Range: 2.7 V to 3.6 V, compatible with 5 V TTL levels.
- High-Speed Operation: Capable of shifting at frequencies up to 100 MHz, making it suitable for high-speed data processing.
- Low Power Consumption: Features a low power consumption characteristic of the LVC family, with a typical I<sub>CC of 20 µA.
- Multiple Operating Modes: Allows for both serial and parallel data input/output, providing flexibility in application use.
- 3-State Outputs: Includes 3-state outputs for bus-connected systems, allowing for direct connection to the bus line without the need for external pull-up resistors.
Applications
The 74LVC595AD is ideal for a wide range of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- LED and display driver circuits
- Interface conversion
- System resource expansion
Package and Quality
This device is offered in a 16-pin SO (small outline) package, which is suitable for surface-mounted design. The 74LVC595AD is also compliant with JEDEC standard no. JESD 13-B, ensuring reliability and industry-standard specifications for integrated circuits.
Environmental Compliance
NXP is committed to environmental stewardship. The 74LVC595AD is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for hazardous substances.