EN
  • EN
  • DE
  • IT

74LVC823AD

Part No 74LVC823AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 9-bit D-type flip-flop with 5-volt tolerant inputs/outputs; positive-edge trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133029-74LVC823AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC823AD CAD Model

Description

Product Overview: 74LVC823AD from NXP Semiconductors

The 74LVC823AD is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. It is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. This product is specifically designed to meet the needs of high-speed data processing and communication systems.

Key Features

  • Logic Type: The 74LVC823AD is a 9-bit D-type flip-flop with a 5V tolerant interface, which allows for direct interfacing with 5V logic levels without the need for external components.
  • High-Speed Performance: With a typical propagation delay of only 3.8ns and a maximum frequency of 250 MHz, this device is optimized for high-speed applications.
  • Low Power Consumption: The device operates on a low voltage range of 2.7V to 3.6V, which minimizes power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Bus Hold Function: It includes a bus hold feature which retains the last known input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • Output Capability: The device can drive 50 Ohm transmission lines at 3.3V, allowing for direct connection to high-speed bus lines.
  • Package: The 74LVC823AD comes in a 24-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Compliance: It is fully specified for partial power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Applications

The 74LVC823AD is designed for use in a wide range of applications, including:

  • High-speed servers
  • Networking equipment
  • Data storage systems
  • Telecommunication infrastructure
  • Embedded systems
  • Signal processing

With its robust feature set and compliance with the JEDEC standard, the 74LVC823AD is a reliable and versatile component for designers who require high-speed logic performance and low power consumption in their electronic systems.

For more detailed information, datasheets, and technical support, visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess