EN
  • EN
  • DE

74LVT16245BDL-T

Part No 74LVT16245BDL-T
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 076404-74LVT16245BDL-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDL-T CAD Model

Description

Product Overview: 74LVT16245BDL-T by NXP

The 74LVT16245BDL-T is a high-performance, low-voltage BiCMOS device that belongs to NXP's LVT family. It is a 16-bit transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74LVT16245BDL-T is designed to address the requirements of high-speed data transmission and low-power consumption, making it ideal for interfacing between different voltage domains in a wide array of digital applications.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, offering an optimal balance between high speed and low power dissipation.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, which can range from 2.7V to 3.6V, allowing for flexible use in various system voltage levels.
  • High-Speed Performance: With its capability to support bus speeds up to the order of hundreds of megahertz, the 74LVT16245BDL-T is suitable for high-speed data transfer applications.
  • Bi-Directional Interface: Each byte has separate control inputs which allow either direction of data flow to be enabled or disabled independently.
  • Low Power Consumption: The device features a reduced power supply current compared to traditional TTL devices, which is crucial for power-sensitive designs.
  • Output Capability: It can drive 15 LSTTL loads, providing ample output current for most applications.
  • Bus Hold Data Inputs: Inputs do not need external pull-up or pull-down resistors, as they are equipped with bus-hold circuitry, which retains the inputs' last state whenever the input goes to a high-impedance.

Applications

The 74LVT16245BDL-T transceiver is versatile and can be used in a variety of applications, including:

  • Bus interface in multi-voltage systems
  • Communication systems
  • Data transfer between different domains
  • High-speed data paths

Quality and Reliability

NXP is known for its commitment to quality, and the 74LVT16245BDL-T is no exception. It is designed and manufactured to the highest standards to ensure reliable operation in even the most demanding applications. The device is available in a 48-pin SSOP (Shrink Small Outline Package) which is suitable for surface-mounted technology (SMT) and offers a compact footprint for space-constrained designs.

The 74LVT16245BDL-T transceiver from NXP is a testament to the company's innovation in creating products that meet the evolving demands of the electronics industry. With its robust feature set and reliable performance, it stands as an excellent choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess