EN
  • EN
  • DE

74LVT16646ADL

Part No 74LVT16646ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V ABT 16-bit bus transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133173-74LVT16646ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16646ADL CAD Model

Description

Product Overview: 74LVT16646ADL from NXP

The 74LVT16646ADL is a high-performance, low-voltage BiCMOS device that integrates bus transceiver and register functionalities into a single package. Manufactured by NXP Semiconductors, a leader in the industry, this product is part of the LVT family, designed to address the requirements of high-speed data transmission and low-power consumption.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology which ensures that it operates at high speeds while maintaining low power dissipation.
  • Voltage Range: It is designed to operate at a nominal supply voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • Bus Interface: This product features a 16-bit bus interface, capable of bidirectional data flow, which makes it suitable for multiplexed data transmission.
  • High Drive: The 74LVT16646ADL offers high drive capabilities with 24 mA balanced output drive, ensuring strong signal integrity even in demanding applications.
  • Compatibility: It is compatible with both 5V and 3.3V input levels, providing design flexibility and ease of integration with different logic levels.
  • Functionality: The device includes 16-bit edge-triggered D-type flip-flops and has dual output enables for bus-oriented applications.

Applications

The 74LVT16646ADL is ideal for use in a variety of applications where high-speed and low-power are critical. It is commonly used in:

  • Communication systems
  • Data processing units
  • High-speed servers
  • Networking equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVT16646ADL is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability in a range of environmental conditions.

Package Information

The device is available in a 48-pin plastic SSOP (Shrink Small Outline Package) which is both space-saving and offers good thermal performance. This packaging makes the 74LVT16646ADL suitable for densely packed PCBs where space is at a premium.

With its combination of speed, power efficiency, and robust design, the 74LVT16646ADL from NXP is an excellent choice for designers who need a reliable and high-performing bus transceiver and register for their digital systems.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess