EN
  • EN
  • DE

74LVT32PW

Part No 74LVT32PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad 2-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133211-74LVT32PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT32PW CAD Model

Description

The 74LVT32PW is a high-performance, low-voltage, Si-gate CMOS device from NXP Semiconductors. It is a quad 2-input OR gate, designed for operation in 3.3V systems while providing 5V tolerant inputs. This integrated circuit is housed in a TSSOP14 (Thin Shrink Small Outline Package) with a width of 4.4 mm, making it suitable for space-constrained applications.

Key Features:

  • Operating Voltage: The device operates at a nominal voltage of 3.3V, which is ideal for low-voltage applications, and it is also compatible with 5V systems due to its 5V tolerant inputs.
  • High-Speed Performance: The 74LVT32PW offers high-speed performance, with a typical propagation delay of only 3.8ns, ensuring swift signal processing for critical applications.
  • Power Dissipation: With a low power dissipation of 1μA max for standby current, this component is an energy-efficient choice for battery-powered and power-sensitive designs.
  • Drive Capability: It can drive 50Ω transmission lines at 85°C, providing robust signal integrity in challenging conditions.
  • Package: The TSSOP14 package is compact and suitable for high-density mounting, making it a practical choice for modern electronic systems.
  • Compatibility: Inputs are compatible with 5V VCC specifications to allow for easy integration into mixed-voltage systems.

Applications:

The 74LVT32PW is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Computers and computer peripherals
  • Networking equipment
  • Portable electronics
  • Data processing systems

This OR gate IC is an excellent choice for designers looking for a reliable, high-speed logic solution that can operate in low-voltage environments while maintaining compatibility with higher voltage systems. The 74LVT32PW from NXP Semiconductors combines performance with practicality, offering a sophisticated solution to modern digital circuit design challenges.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8168 $59.0840
12+ $9.6962 $116.3544
19+ $9.3936 $178.4784
26+ $9.0899 $236.3374
33+ $8.7872 $289.9776
44+ $7.8783 $346.6452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess