EN
  • EN
  • DE

74LVT640D

Part No 74LVT640D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal transceiver with direction pin; inverting 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133229-74LVT640D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT640D CAD Model

Description

Product Overview: NXP 74LVT640D

The NXP 74LVT640D is a high-performance, low-voltage BiCMOS device that integrates an octal transceiver with 3-state outputs. This component is designed to facilitate the smooth and efficient transfer of data between two buses in a digital system. The 74LVT640D is a part of NXP's LVT series, which is renowned for its low-voltage operation and tolerance to higher drive capacity.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: With a capability to support fast data transfer rates, the 74LVT640D is suitable for high-performance applications where speed is a critical factor.
  • 3-State Outputs: The transceiver's outputs can be placed in a high-impedance state, allowing for connection to a bus without affecting the bus line's state, which is essential for bidirectional bus architectures.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Low Power Dissipation: The device is optimized for low power consumption, which is crucial for energy-sensitive applications.
  • Live Insertion and Extraction: The 74LVT640D supports live insertion and extraction, minimizing system downtime and facilitating easy upgrades and maintenance.
  • Compatibility: It is compatible with both 5V and 3.3V logic levels, offering flexibility in mixed-voltage systems.

Applications

The versatility of the NXP 74LVT640D makes it suitable for a wide range of applications, including:

  • Telecommunication systems
  • Servers and networking equipment
  • Data communication systems
  • Computers and peripherals
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74LVT640D is no exception. It is manufactured using advanced BiCMOS technology, ensuring reliability and performance consistency. The device is available in a 20-pin SO package and is specified over a broad temperature range, making it suitable for industrial-grade applications.

With its robust feature set and proven technology, the NXP 74LVT640D is a preferred choice for designers looking to optimize their high-speed digital interfaces while maintaining low power consumption and high data integrity.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess