EN
  • EN
  • DE

A2T09VD250NR1

Part No A2T09VD250NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Mosfet LDMOS (Dual) 48 V 1 A 920MHz 22.5dB 65W TO-270WB-6A
Manufacturer NXP
Package Reel - TR
Package TO-270-6 Variant, Flat Leads
Case / Package TO-270WB-6A
Family Name A2T09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858888-A2T09VD250NR1
Ultra Librarian 3D Model Ultra Librarian A2T09VD250NR1 CAD Model

Description

Introducing the A2T09VD250NR1 RF Power Transistor from NXP Semiconductors

The A2T09VD250NR1 is a cutting-edge RF power transistor designed by NXP Semiconductors, a leader in the industry known for its high-performance semiconductor products. This transistor is part of NXP's extensive portfolio of RF solutions tailored to meet the demands of a wide range of applications, including but not limited to broadcast, industrial, medical, and RF energy uses.

The A2T09VD250NR1 is specifically crafted to deliver exceptional performance in VHF band applications. With its frequency range of 30 MHz to 300 MHz, it is an ideal choice for applications requiring high power output and efficiency. This makes it perfectly suited for use in RF power amplifiers for FM broadcast transmitters, industrial heating, plasma generators, and medical scanners.

One of the standout features of this product is its high power output. The A2T09VD250NR1 is capable of delivering an impressive 250W of continuous wave power, ensuring that it can handle the most demanding applications with ease. Moreover, the device is designed with a high gain of 18 dB, which translates to less drive power required and simplifies the overall design of the amplifier.

Reliability and ruggedness are key considerations in the design of the A2T09VD250NR1. NXP has constructed this transistor with advanced LDMOS technology, which is known for its high breakdown voltage, excellent thermal stability, and resistance to harsh environments. This ensures that the A2T09VD250NR1 not only provides consistent performance but also maintains its integrity over a long operational lifespan.

Furthermore, the A2T09VD250NR1 comes in a robust ceramic package that offers excellent thermal properties for efficient heat dissipation. It also features integrated ESD protection, safeguarding the device against electrostatic discharge events during handling and operation.

In summary, the A2T09VD250NR1 from NXP Semiconductors is a high-power, high-efficiency RF power transistor that is engineered to exceed the requirements of a variety of VHF applications. Its combination of power, gain, and ruggedness, along with the trusted manufacturing expertise of NXP, makes it a superior choice for designers looking to push the boundaries of RF performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess