EN
  • EN
  • DE

A2T18H455W23NR6

Part No A2T18H455W23NR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet LDMOS 31.5 V 1.08 A 1.805GHz ~ 1.88GHz 14.5dB 56dBm OM-1230-4L2S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.805GHz ~ 1.88GHz
Gain 14.5dB
Voltage - Test 31.5 V
Current Rating (Amps) 10µA
Current - Test 1.08 A
Power - Output 56dBm
Voltage - Rated 65 V
Case / Package OM-1230-4L2S
Supplier Device Package OM-1230-4L2S
Base Product Number A2T18
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935318707564
Standard Package 150
Win Source Part Number 1323958-A2T18H455W23NR6
Ultra Librarian 3D Model Ultra Librarian A2T18H455W23NR6 CAD Model

Description

        

The A2T18H455W23NR6 is a state-of-the-art semiconductor device from NXP Semiconductors, a leading technology company known for its high-performance and reliable products. This particular component is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic systems.

        

Key Features

    
            
  • High Frequency Operation: The A2T18H455W23NR6 operates at 18 GHz, making it suitable for high-speed communication systems and advanced radar applications.
  •         
  • Power Output: With an output power of 45.5 W, this device can drive demanding loads, ensuring robust performance in critical applications.
  •         
  • Efficiency: NXP's advanced design techniques ensure that the A2T18H455W23NR6 maintains high efficiency, reducing energy consumption and heat generation.
  •         
  • Durability: Built to withstand harsh conditions, this product is reliable in a variety of environments, from industrial to military.
  •         
  • Compact Form Factor: The small size of the A2T18H455W23NR6 allows for integration into systems where space is at a premium without sacrificing performance.
  •     
        

Applications

    

The versatile nature of the A2T18H455W23NR6 makes it ideal for a multitude of applications, including:

    
            
  • Advanced Communication Systems
  •         
  • Military and Defense Radar
  •         
  • Avionics and Aerospace Electronics
  •         
  • Satellite Communication Equipment
  •         
  • Test and Measurement Instruments
  •     
        

Quality and Reliability

    

NXP's commitment to quality is evident in the A2T18H455W23NR6, which is manufactured to meet the highest standards of performance and reliability. Each device undergoes rigorous testing to ensure it meets NXP's stringent requirements, providing customers with a product they can trust for their critical applications.

        

Technical Support and Resources

    

To assist customers in implementing the A2T18H455W23NR6 into their designs, NXP provides extensive technical support, including datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to help them maximize the capabilities of this exceptional product.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess